58FWUSSP -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
58FWUSSP
Description
APPLICABLE STANDARD USS
FASTENER SIZE 5/8 INCH
FINISH/COATING PLAIN FINISH
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Description
APPLICABLE STANDARD USS
FASTENER SIZE 5/8 INCH
FINISH/COATING PLAIN FINISH
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Datasheet
Suppliers
APPLICABLE STANDARD USS
FASTENER SIZE 5/8 INCH
FINISH/COATING PLAIN FINISH
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
- APPLICABLE STANDARD USS
- FASTENER SIZE 5/8 INCH
- FINISH/COATING PLAIN FINISH
- TYPE ROUND
- PACKAGE QUANTITY 50 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
58FWUSSP |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Nylon Retaining Washer
Material
Nylon
Inside Diameter
0.177 inch (4.496 mm)
View Details
2 suppliers
National Bolt & Nut Corporation
Washer Type
Lockwasher, Helical Spring
Material
HardenedSteel
Finish
ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
T500® Polymer
Inside Diameter
0.157 inch (4.000 mm)
Outside Diameter
1.890 inch (48.000 mm)
View Details