Peco Fasteners, Inc. Spring Pin - Non Metric 564X78RPZ

Description
SLOTTED TYPE 7/8 INCH .875 LENGTH - DECIMAL 7/8 LENGTH - FRACTIONAL 5/64 INCH NOMINAL DIAMETER 5/64 NOMINAL DIAMETER - FRACTIONAL .078125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 7/8 INCH .875 LENGTH - DECIMAL 7/8 LENGTH - FRACTIONAL 5/64 INCH NOMINAL DIAMETER 5/64 NOMINAL DIAMETER - FRACTIONAL .078125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 564X78RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
564X78RPZ
Spring Pin - Non Metric 564X78RPZ
SLOTTED TYPE 7/8 INCH .875 LENGTH - DECIMAL 7/8 LENGTH - FRACTIONAL 5/64 INCH NOMINAL DIAMETER 5/64 NOMINAL DIAMETER - FRACTIONAL .078125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 7/8 INCH
  • .875 LENGTH - DECIMAL
  • 7/8 LENGTH - FRACTIONAL
  • 5/64 INCH NOMINAL DIAMETER
  • 5/64 NOMINAL DIAMETER - FRACTIONAL
  • .078125 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 100 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 564X78RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

PTFE-Bottom Mount - Solid Pin - 11075 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1.38 inch (34.92 mm)
View Details
Split Pins - 2451508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6 inch (152 mm)
Material Mild Steel
View Details
Expander System-Multi-Bolt Arrangement - Multi-Bolt Arrangement - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
Length 78.74 inch (2000 mm)
View Details