Peco Fasteners, Inc. Spring Pin - Non Metric 564X516RPZ

Description
SLOTTED TYPE 5/16 INCH .3125 LENGTH - DECIMAL 5/16 LENGTH - FRACTIONAL 5/64 INCH NOMINAL DIAMETER 5/64 NOMINAL DIAMETER - FRACTIONAL .078125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 5/16 INCH .3125 LENGTH - DECIMAL 5/16 LENGTH - FRACTIONAL 5/64 INCH NOMINAL DIAMETER 5/64 NOMINAL DIAMETER - FRACTIONAL .078125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 564X516RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
564X516RPZ
Spring Pin - Non Metric 564X516RPZ
SLOTTED TYPE 5/16 INCH .3125 LENGTH - DECIMAL 5/16 LENGTH - FRACTIONAL 5/64 INCH NOMINAL DIAMETER 5/64 NOMINAL DIAMETER - FRACTIONAL .078125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 5/16 INCH
  • .3125 LENGTH - DECIMAL
  • 5/16 LENGTH - FRACTIONAL
  • 5/64 INCH NOMINAL DIAMETER
  • 5/64 NOMINAL DIAMETER - FRACTIONAL
  • .078125 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 100 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 564X516RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

T-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; T-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Spring Pins - 374008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.3150 to 1.18 inch (8 to 30 mm)
Material Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-094-6ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0940 inch (2.39 mm)
View Details
2 suppliers
Compact Snap-In Clamp - QCOWM - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details