FH, FHS, and FHA flush-head self-clinching pins are designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 inches (0.51 mm). They install with a standard press, embedding the head into the sheet to create high torque-out and pushout resistance. FH pins are suitable for sheets with a Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. FHS pins are recommended for sheets with a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. FHA pins are intended for aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. The pins are available unthreaded on special order.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-141-14ZC | FH-141-14ZC |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |