532X178RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
532X178RPZ
Description
SLOTTED TYPE
1-7/8 INCH
1.875 LENGTH - DECIMAL
1-7/8 LENGTH - FRACTIONAL
5/32 INCH NOMINAL DIAMETER
5/32 NOMINAL DIAMETER - FRACTIONAL
.15625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
1-7/8 INCH
1.875 LENGTH - DECIMAL
1-7/8 LENGTH - FRACTIONAL
5/32 INCH NOMINAL DIAMETER
5/32 NOMINAL DIAMETER - FRACTIONAL
.15625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
1-7/8 INCH
1.875 LENGTH - DECIMAL
1-7/8 LENGTH - FRACTIONAL
5/32 INCH NOMINAL DIAMETER
5/32 NOMINAL DIAMETER - FRACTIONAL
.15625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 1-7/8 INCH
- 1.875 LENGTH - DECIMAL
- 1-7/8 LENGTH - FRACTIONAL
- 5/32 INCH NOMINAL DIAMETER
- 5/32 NOMINAL DIAMETER - FRACTIONAL
- .15625 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
532X178RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
CoiledSpring
Bulk/Assorted Package
Bulk
Design Units
Metric
View Details
Pin Type
Pivot / Hinge
Design Units
Metric
Nominal Diameter
0.7874 to 15.75 inch (20 to 400 mm)
View Details
Pin Type
Clamping
Design Units
Metric
Nominal Diameter
0.6299 inch (16 mm)
View Details