5243 -- TOGGLE BOLT - NON METRIC
Peco Fasteners, Inc.
Toggle Bolt - Non Metric
5243
Description
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
MUSHROOM HEAD STYLE
WEIGHT 51.42 LB PER 100 PIECES
PACKAGING QUANTITY 50
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Description
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
MUSHROOM HEAD STYLE
WEIGHT 51.42 LB PER 100 PIECES
PACKAGING QUANTITY 50
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Toggle Bolt - Non Metric
5243
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
MUSHROOM HEAD STYLE
WEIGHT 51.42 LB PER 100 PIECES
PACKAGING QUANTITY 50
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- ZINC PLATED FINISH
- 4 INCH
- 4 LENGTH - DECIMAL
- 4 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL SIZE
- .25 NOMINAL SIZE - DECIMAL
- 1/4 NOMINAL SIZE - FRACTIONAL
- MUSHROOM HEAD STYLE
- WEIGHT 51.42 LB PER 100 PIECES
- PACKAGING QUANTITY 50
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
5243 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Plain
View Details