516X4EBLST -- EYE SCREW - NON METRIC
Peco Fasteners, Inc.
Eye Screw - Non Metric
516X4EBLST
Description
PARTIALLY THREADED TYPE
5/16 INCH NOMINAL DIAMETER
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50
FINISH/COATING ZINC PLATED
LENGTH 4 INCH
LENGTH - DECIMAL 4
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 4
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PARTIALLY THREADED TYPE
5/16 INCH NOMINAL DIAMETER
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50
FINISH/COATING ZINC PLATED
LENGTH 4 INCH
LENGTH - DECIMAL 4
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 4
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
PARTIALLY THREADED TYPE
5/16 INCH NOMINAL DIAMETER
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50
FINISH/COATING ZINC PLATED
LENGTH 4 INCH
LENGTH - DECIMAL 4
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 4
NOMINAL DIAMETER - DECIMAL - UOM IN
- PARTIALLY THREADED TYPE
- 5/16 INCH NOMINAL DIAMETER
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50
- FINISH/COATING ZINC PLATED
- LENGTH 4 INCH
- LENGTH - DECIMAL 4
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 4
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
516X4EBLST |
|
Product Name
|
Eye Screw - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Maximum Load
0.9921 tons (0.9000 metric tons)
Weight
0.5954 lbs (0.2700 kg)
View Details
Rating
Load Rated
Material
Carbon steel
Finish
Galvanized
View Details
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details