516X34HBG5SAEZ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
516X34HBG5SAEZ
Description
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
24 TPI
SAE APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
24 TPI
SAE APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
24 TPI
SAE APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 3/4 INCH
- .75 LENGTH - DECIMAL
- 3/4 LENGTH - FRACTIONAL
- 5/16 INCH NOMINAL DIAMETER
- 24 TPI
- SAE APPLICABLE STANDARD
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
516X34HBG5SAEZ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide
Other Size Specs
5/8-11
View Details
Bolt Type
Stud Bolt
Material
Steel
Finish
Black Oxide
View Details