Peco Fasteners, Inc. Spring Pin - Non Metric 516X314RPZ

Description
SLOTTED TYPE 3-1/4 INCH 3.25 LENGTH - DECIMAL 3-1/4 LENGTH - FRACTIONAL 5/16 INCH NOMINAL DIAMETER 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 3-1/4 INCH 3.25 LENGTH - DECIMAL 3-1/4 LENGTH - FRACTIONAL 5/16 INCH NOMINAL DIAMETER 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 516X314RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
516X314RPZ
Spring Pin - Non Metric 516X314RPZ
SLOTTED TYPE 3-1/4 INCH 3.25 LENGTH - DECIMAL 3-1/4 LENGTH - FRACTIONAL 5/16 INCH NOMINAL DIAMETER 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 3-1/4 INCH
  • 3.25 LENGTH - DECIMAL
  • 3-1/4 LENGTH - FRACTIONAL
  • 5/16 INCH NOMINAL DIAMETER
  • 5/16 NOMINAL DIAMETER - FRACTIONAL
  • .3125 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 25 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 516X314RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Spring Pins - ISO 8752 EN 28752 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Split Pins - 2451498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Mild Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-137-10 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1370 inch (3.48 mm)
View Details
2 suppliers
Button Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details