516WNZJ -- WING NUT - NON METRIC
Peco Fasteners, Inc.
Wing Nut - Non Metric
516WNZJ
Description
TYPE A TYPE
COLD FORGED MATERIAL
18 TPI
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
PACKAGING QUANTITY 100
FINISH/COATING ZINC PLATED
NOMINAL SIZE - DECIMAL - UOM IN
Description
TYPE A TYPE
COLD FORGED MATERIAL
18 TPI
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
PACKAGING QUANTITY 100
FINISH/COATING ZINC PLATED
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
TYPE A TYPE
COLD FORGED MATERIAL
18 TPI
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
PACKAGING QUANTITY 100
FINISH/COATING ZINC PLATED
NOMINAL SIZE - DECIMAL - UOM IN
- TYPE A TYPE
- COLD FORGED MATERIAL
- 18 TPI
- 5/16 INCH NOMINAL SIZE
- .3125 NOMINAL SIZE - DECIMAL
- 5/16 NOMINAL SIZE - FRACTIONAL
- PACKAGING QUANTITY 100
- FINISH/COATING ZINC PLATED
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
516WNZJ |
|
Product Name
|
Wing Nut - Non Metric |
|
Type
|
Wing Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
Material
Bronze
Finish
Nickel Plated
View Details
Type
Self-Clinching Nut
Size
#8
Material
Aluminum
View Details
2 suppliers
Type
Wing Nut
Size
M6; M8; M10
Material
Plastic; Glass-fiber Reinforced Polyamide
View Details