5023 -- TOGGLE BOLT - NON METRIC
Peco Fasteners, Inc.
Toggle Bolt - Non Metric
5023
Description
SLOTTED TYPE
ZINC PLATED FINISH
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
MUSHROOM HEAD STYLE
WEIGHT 29.15 LB PER 100 PIECES
PACKAGING QUANTITY 100
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Description
SLOTTED TYPE
ZINC PLATED FINISH
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
MUSHROOM HEAD STYLE
WEIGHT 29.15 LB PER 100 PIECES
PACKAGING QUANTITY 100
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Toggle Bolt - Non Metric
5023
SLOTTED TYPE
ZINC PLATED FINISH
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
MUSHROOM HEAD STYLE
WEIGHT 29.15 LB PER 100 PIECES
PACKAGING QUANTITY 100
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- ZINC PLATED FINISH
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- 1/8 INCH NOMINAL SIZE
- .125 NOMINAL SIZE - DECIMAL
- 1/8 NOMINAL SIZE - FRACTIONAL
- MUSHROOM HEAD STYLE
- WEIGHT 29.15 LB PER 100 PIECES
- PACKAGING QUANTITY 100
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
5023 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Plow Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Plain
View Details