4X38PHPTSZJ -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
4X38PHPTSZJ
Description
3/8 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .112
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Description
3/8 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .112
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
3/8 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .112
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
- 3/8 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL .375
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/8
- NOMINAL DIAMETER - DECIMAL .112
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
4X38PHPTSZJ |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Thumb Screw
Material
Steel; 1215 Steel, Black Oxide
Finish
Black Oxide
View Details
Head Type
Hexagon Head; Other; Hex
Material
Stainless Steel
Fastener Standards
RoHS Compliant
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details