4FWSAEZJ -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
4FWSAEZJ
Description
APPLICABLE STANDARD SAE
FASTENER SIZE #4
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Description
APPLICABLE STANDARD SAE
FASTENER SIZE #4
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Datasheet
Suppliers
APPLICABLE STANDARD SAE
FASTENER SIZE #4
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
- APPLICABLE STANDARD SAE
- FASTENER SIZE #4
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- PACKAGE QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
4FWSAEZJ |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Steel EN 1.7182
Finish
Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter
0.472 to 1.417 inch (12.000 to 36.000 mm)
View Details
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; Rubber
View Details
Material
StainlessSteel; Austenitic
Metric Size
M5
View Details
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details