38X8CBHDG -- CARRIAGE BOLT - NON METRIC
Peco Fasteners, Inc.
Carriage Bolt - Non Metric
38X8CBHDG
Description
ROUND HEAD, SQUARE NECK TYPE
8 INCH
8 LENGTH - DECIMAL
8 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECE PER PACK
FINISH/COATING HOT DIP GALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ROUND HEAD, SQUARE NECK TYPE
8 INCH
8 LENGTH - DECIMAL
8 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECE PER PACK
FINISH/COATING HOT DIP GALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ROUND HEAD, SQUARE NECK TYPE
8 INCH
8 LENGTH - DECIMAL
8 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECE PER PACK
FINISH/COATING HOT DIP GALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ROUND HEAD, SQUARE NECK TYPE
- 8 INCH
- 8 LENGTH - DECIMAL
- 8 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PIECE PER PACK
- FINISH/COATING HOT DIP GALVANIZED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
38X8CBHDG |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Plow Bolt
Material
Steel
Finish
Plain
View Details