Peco Fasteners, Inc. Threaded Rod - Non Metric 38X6TRB7

Description
STRAIGHT TYPE 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 38X6TRB7 - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Non Metric
38X6TRB7
Threaded Rod - Non Metric 38X6TRB7
STRAIGHT TYPE 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • 6 FT OVERALL LENGTH
  • 72 OVERALL LENGTH IN INCH
  • 3/8 INCH NOMINAL DIAMETER
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 25 PIECES PER BUNDLE
  • MATERIAL GRADE B7
  • FINISH/COATING PLAIN FINISH
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 38X6TRB7
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 1757035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
#6-32 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-0632 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch # 6
View Details