Peco Fasteners, Inc. Eye Bolt - Non Metric 38X5EBJ

Description
TURNED TYPE ZINC PLATED FINISH 5 INCH 3 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 125 POUND CAPACITY 1 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE INCLUDES HEX NUT STANDARD PACKAGE 20 PER JAR, 6 PER CASE
Datasheet
Description
TURNED TYPE ZINC PLATED FINISH 5 INCH 3 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 125 POUND CAPACITY 1 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE INCLUDES HEX NUT STANDARD PACKAGE 20 PER JAR, 6 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - 38X5EBJ - Peco Fasteners, Inc.
Atlanta, GA, USA
Eye Bolt - Non Metric
38X5EBJ
Eye Bolt - Non Metric 38X5EBJ
TURNED TYPE ZINC PLATED FINISH 5 INCH 3 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 125 POUND CAPACITY 1 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE INCLUDES HEX NUT STANDARD PACKAGE 20 PER JAR, 6 PER CASE
  • TURNED TYPE
  • ZINC PLATED FINISH
  • 5 INCH
  • 3 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 125 POUND CAPACITY
  • 1 INCH EYE INNER DIAMETER
  • CIRCULAR CROSS SECTION SHAPE
  • INCLUDES HEX NUT
  • STANDARD PACKAGE 20 PER JAR, 6 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Eyebolts
Product Number 38X5EBJ
Product Name Eye Bolt - Non Metric
Special Eyebolt Type Forged
Unlock Full Specs
to access all available technical data

Similar Products

Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 2.5 Ton - 421100250050 - Certex UK
Specs
Rating Load Rated
Maximum Load 2.76 tons (2.5 metric tons)
Units Metric
View Details
Eye Bolts - 1244843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 0.7000 tons (0.6350 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Swivel Eyebolts - 47622 - Jergens, Inc.
Specs
Features Swivel
Thread Size 1/2-13 In
Maximum Load 1 tons (0.9072 metric tons)
View Details