38X4EBJ -- EYE BOLT - NON METRIC
Peco Fasteners, Inc.
Eye Bolt - Non Metric
38X4EBJ
Description
PLAIN TYPE
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
CROSS SECTION CIRCULAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PLAIN TYPE
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
CROSS SECTION CIRCULAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
PLAIN TYPE
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
CROSS SECTION CIRCULAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PLAIN TYPE
- 4 INCH
- 4 LENGTH - DECIMAL
- 4 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES
- CROSS SECTION CIRCULAR
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
38X4EBJ |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Forged
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
Rating
Load Rated
Material
Carbon steel
Maximum Load
0.4000 tons (0.3629 metric tons)
View Details
Rating
Load Rated
Material
AISI 316 L
Maximum Load
1.65 tons (1.5 metric tons)
View Details