Peco Fasteners, Inc. Carriage Bolt - Non Metric 38X212CBHDG

Description
ROUND HEAD, SQUARE NECK TYPE 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECE PER PACK FINISH/COATING HOT DIP GALVANIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
ROUND HEAD, SQUARE NECK TYPE 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECE PER PACK FINISH/COATING HOT DIP GALVANIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carriage Bolt - Non Metric - 38X212CBHDG - Peco Fasteners, Inc.
Atlanta, GA, USA
Carriage Bolt - Non Metric
38X212CBHDG
Carriage Bolt - Non Metric 38X212CBHDG
ROUND HEAD, SQUARE NECK TYPE 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECE PER PACK FINISH/COATING HOT DIP GALVANIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • ROUND HEAD, SQUARE NECK TYPE
  • 2-1/2 INCH
  • 2.5 LENGTH - DECIMAL
  • 2-1/2 LENGTH - FRACTIONAL
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 50 PIECE PER PACK
  • FINISH/COATING HOT DIP GALVANIZED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Bolts
Product Number 38X212CBHDG
Product Name Carriage Bolt - Non Metric
Bolt Type Carriage Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M5 x 20mm Long - 25053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
U-Bolt Clip DIN 741 Stainless RopeDiaRange 12 mm - 121201200060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details