38X134HBG8SAEYZ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
38X134HBG8SAEYZ
Description
PARTIALLY THREADED TYPE
QUENCHED, TEMPERED SAE J429 8 MEDIUM CARBON ALLOY STEEL MATERIAL
1-3/4 INCH
1.75 LENGTH - DECIMAL
1-3/4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
24 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
TENSILE STRENGTH 150 KSI
PROOF LOAD STRESS 120 KSI
PACKAGING QUANTITY 100 PIECES
FINISH/COATING YELLOW ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PARTIALLY THREADED TYPE
QUENCHED, TEMPERED SAE J429 8 MEDIUM CARBON ALLOY STEEL MATERIAL
1-3/4 INCH
1.75 LENGTH - DECIMAL
1-3/4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
24 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
TENSILE STRENGTH 150 KSI
PROOF LOAD STRESS 120 KSI
PACKAGING QUANTITY 100 PIECES
FINISH/COATING YELLOW ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
PARTIALLY THREADED TYPE
QUENCHED, TEMPERED SAE J429 8 MEDIUM CARBON ALLOY STEEL MATERIAL
1-3/4 INCH
1.75 LENGTH - DECIMAL
1-3/4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
24 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
TENSILE STRENGTH 150 KSI
PROOF LOAD STRESS 120 KSI
PACKAGING QUANTITY 100 PIECES
FINISH/COATING YELLOW ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PARTIALLY THREADED TYPE
- QUENCHED, TEMPERED SAE J429 8 MEDIUM CARBON ALLOY STEEL MATERIAL
- 1-3/4 INCH
- 1.75 LENGTH - DECIMAL
- 1-3/4 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- 24 TPI
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- TENSILE STRENGTH 150 KSI
- PROOF LOAD STRESS 120 KSI
- PACKAGING QUANTITY 100 PIECES
- FINISH/COATING YELLOW ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
38X134HBG8SAEYZ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
View Details