38FWSB -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
38FWSB
Description
FASTENER SIZE 3/8 INCH
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Description
FASTENER SIZE 3/8 INCH
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
38FWSB
FASTENER SIZE 3/8 INCH
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
- FASTENER SIZE 3/8 INCH
- MATERIAL SILICON BRONZE
- TYPE ROUND
- PACKAGE QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
38FWSB |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
3 suppliers
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Washer Type
Lock
Material
Steel; Steel
Metric Size
M3
View Details