3806 -- SELF-DRILLING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Drilling Screw - Non Metric
3806
Description
3-1/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 3.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-1/4
NOMINAL DIAMETER - DECIMAL .1875
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 3/16
PACKAGING QUANTITY 100
Description
3-1/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 3.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-1/4
NOMINAL DIAMETER - DECIMAL .1875
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 3/16
PACKAGING QUANTITY 100
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
3806
3-1/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 3.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-1/4
NOMINAL DIAMETER - DECIMAL .1875
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 3/16
PACKAGING QUANTITY 100
- 3-1/4 INCH LENGTH
- HEX WASHER HEAD
- HEX, SLOTTED DRIVE
- LENGTH - DECIMAL 3.25
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3-1/4
- NOMINAL DIAMETER - DECIMAL .1875
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL 3/16
- PACKAGING QUANTITY 100
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
3806 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Button Head
Standard Drives
Hex Socket / Allen
View Details