Peco Fasteners, Inc. Drive Bit 361P

Description
PHILLIPS TYPE 6 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #1 BIT SIZE #1 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 6 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #1 BIT SIZE #1 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 361P - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Bit
361P
Drive Bit 361P
PHILLIPS TYPE 6 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #1 BIT SIZE #1 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 6 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END SHAPE
  • #1 BIT SIZE
  • #1 BIT SIZE - FRACTIONAL
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 361P
Product Name Drive Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
High Speed Drill 220-17/32 - 220-17/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 172729 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 22.44 inch (570 mm)
Material Carbide; Tungsten Carbide
# of Pieces 1
View Details