Minerallac Company Hole Saw 86238

Description
VARIABLE PITCH TYPE 4-1/2 INCH, 2-3/4 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 1-1/2 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 3/8 INCH, 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE 5 NUMBER OF TEETH PER INCH ARBOR SIZE 1/2 INCH-20 TPI, 5/8 INCH-18 TPI USED ON M45P/M55P/M44K ARBOR
Datasheet
Description
VARIABLE PITCH TYPE 4-1/2 INCH, 2-3/4 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 1-1/2 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 3/8 INCH, 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE 5 NUMBER OF TEETH PER INCH ARBOR SIZE 1/2 INCH-20 TPI, 5/8 INCH-18 TPI USED ON M45P/M55P/M44K ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86238 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86238
Hole Saw 86238
VARIABLE PITCH TYPE 4-1/2 INCH, 2-3/4 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 1-1/2 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 3/8 INCH, 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE 5 NUMBER OF TEETH PER INCH ARBOR SIZE 1/2 INCH-20 TPI, 5/8 INCH-18 TPI USED ON M45P/M55P/M44K ARBOR
  • VARIABLE PITCH TYPE
  • 4-1/2 INCH, 2-3/4 INCH PILOT DRILL LENGTH
  • STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-3/8 INCH DIAMETER
  • 1-1/2 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • 3/8 INCH, 7/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • 5 NUMBER OF TEETH PER INCH
  • ARBOR SIZE 1/2 INCH-20 TPI, 5/8 INCH-18 TPI
  • USED ON M45P/M55P/M44K ARBOR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86238
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 214155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.244 inch (6.2 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank - Style E - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details