34X2HBG5SAEZ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
34X2HBG5SAEZ
Description
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
3/4 INCH NOMINAL DIAMETER
16 TPI
SAE APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
3/4 INCH NOMINAL DIAMETER
16 TPI
SAE APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
3/4 INCH NOMINAL DIAMETER
16 TPI
SAE APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- 3/4 INCH NOMINAL DIAMETER
- 16 TPI
- SAE APPLICABLE STANDARD
- 3/4 NOMINAL DIAMETER - FRACTIONAL
- .75 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
34X2HBG5SAEZ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel
Finish
Black Oxide
Metric
M6; M8; M10; M12; M16; M20
View Details
Material
Stainless Steel; Duplex
Fastener Standards
ISO 4014
Length
3.15 inch (80 mm)
View Details