Peco Fasteners, Inc. Drive Bit 250PBR1

Description
PHILLIPS TYPE 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #1 BIT SIZE #1 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #1 BIT SIZE #1 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 250PBR1 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Bit
250PBR1
Drive Bit 250PBR1
PHILLIPS TYPE 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #1 BIT SIZE #1 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END SHAPE
  • #1 BIT SIZE
  • #1 BIT SIZE - FRACTIONAL
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 250PBR1
Product Name Drive Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714020-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details