Peco Fasteners, Inc. Drive Bit 250PB3

Description
PHILLIPS TYPE 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #3 BIT SIZE #3 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #3 BIT SIZE #3 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 250PB3 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Bit
250PB3
Drive Bit 250PB3
PHILLIPS TYPE 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #3 BIT SIZE #3 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END SHAPE
  • #3 BIT SIZE
  • #3 BIT SIZE - FRACTIONAL
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 250PB3
Product Name Drive Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216173 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.890 inch (48.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details