1X512HBG5SAEZ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
1X512HBG5SAEZ
Description
5-1/2 INCH
5.5 LENGTH - DECIMAL
5-1/2 LENGTH - FRACTIONAL
1 INCH NOMINAL DIAMETER
14 TPI
SAE APPLICABLE STANDARD
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
5-1/2 INCH
5.5 LENGTH - DECIMAL
5-1/2 LENGTH - FRACTIONAL
1 INCH NOMINAL DIAMETER
14 TPI
SAE APPLICABLE STANDARD
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
5-1/2 INCH
5.5 LENGTH - DECIMAL
5-1/2 LENGTH - FRACTIONAL
1 INCH NOMINAL DIAMETER
14 TPI
SAE APPLICABLE STANDARD
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 5-1/2 INCH
- 5.5 LENGTH - DECIMAL
- 5-1/2 LENGTH - FRACTIONAL
- 1 INCH NOMINAL DIAMETER
- 14 TPI
- SAE APPLICABLE STANDARD
- 1 NOMINAL DIAMETER - FRACTIONAL
- 1 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 10 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
1X512HBG5SAEZ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Plow Bolt
Material
Steel
Metric
M36
View Details