Peco Fasteners, Inc. Threaded Rod - Non Metric 1X3TRB7

Description
STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 2 PIECES PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 2 PIECES PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 1X3TRB7 - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Non Metric
1X3TRB7
Threaded Rod - Non Metric 1X3TRB7
STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 2 PIECES PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • 3 FT OVERALL LENGTH
  • 36 OVERALL LENGTH IN INCH
  • 1 INCH NOMINAL DIAMETER
  • 1 NOMINAL DIAMETER - FRACTIONAL
  • 1 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 2 PIECES PER BUNDLE
  • MATERIAL GRADE B7
  • FINISH/COATING PLAIN FINISH
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 1X3TRB7
Product Name Threaded Rod - Non Metric
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
1/4-28 Brass Threaded rod, Priced Per 3-ft Length - A 9B60-2528 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch 1/4"
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB08003088 - BUMAX®
Specs
Length 1.18 inch (30 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details