1FWUSSZ -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
1FWUSSZ
Description
APPLICABLE STANDARD USS
FASTENER SIZE 1 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Description
APPLICABLE STANDARD USS
FASTENER SIZE 1 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
1FWUSSZ
APPLICABLE STANDARD USS
FASTENER SIZE 1 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
- APPLICABLE STANDARD USS
- FASTENER SIZE 1 INCH
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- PACKAGE QUANTITY 50 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
1FWUSSZ |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Flat or USS
Material
Steel
Inside Diameter
0.250 inch (6.350 mm)
View Details
Washer Type
Spherical
Material
Steel
Finish
BlackOxide
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
3 suppliers