18X716RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
18X716RPZ
Description
SLOTTED TYPE
7/16 INCH
.4375 LENGTH - DECIMAL
7/16 LENGTH - FRACTIONAL
1/8 INCH NOMINAL DIAMETER
1/8 NOMINAL DIAMETER - FRACTIONAL
.125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
7/16 INCH
.4375 LENGTH - DECIMAL
7/16 LENGTH - FRACTIONAL
1/8 INCH NOMINAL DIAMETER
1/8 NOMINAL DIAMETER - FRACTIONAL
.125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
7/16 INCH
.4375 LENGTH - DECIMAL
7/16 LENGTH - FRACTIONAL
1/8 INCH NOMINAL DIAMETER
1/8 NOMINAL DIAMETER - FRACTIONAL
.125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 7/16 INCH
- .4375 LENGTH - DECIMAL
- 7/16 LENGTH - FRACTIONAL
- 1/8 INCH NOMINAL DIAMETER
- 1/8 NOMINAL DIAMETER - FRACTIONAL
- .125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
18X716RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
Roll
Bulk/Assorted Package
Bulk
Design Units
Metric
View Details
Length
0.2500 inch (6.35 mm)
Material
Mild Steel
View Details
Pin Type
Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units
English
Nominal Diameter
0.1670 inch (4.24 mm)
View Details
2 suppliers
Design Units
English
Nominal Diameter
0.2500 to 0.6250 inch (6.35 to 15.87 mm)
View Details