Peco Fasteners, Inc. Spring Pin - Non Metric 18X14RPZ

Description
SLOTTED TYPE 1/4 INCH .25 LENGTH - DECIMAL 1/4 LENGTH - FRACTIONAL 1/8 INCH NOMINAL DIAMETER 1/8 NOMINAL DIAMETER - FRACTIONAL .125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 1/4 INCH .25 LENGTH - DECIMAL 1/4 LENGTH - FRACTIONAL 1/8 INCH NOMINAL DIAMETER 1/8 NOMINAL DIAMETER - FRACTIONAL .125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 18X14RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
18X14RPZ
Spring Pin - Non Metric 18X14RPZ
SLOTTED TYPE 1/4 INCH .25 LENGTH - DECIMAL 1/4 LENGTH - FRACTIONAL 1/8 INCH NOMINAL DIAMETER 1/8 NOMINAL DIAMETER - FRACTIONAL .125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 1/4 INCH
  • .25 LENGTH - DECIMAL
  • 1/4 LENGTH - FRACTIONAL
  • 1/8 INCH NOMINAL DIAMETER
  • 1/8 NOMINAL DIAMETER - FRACTIONAL
  • .125 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 100 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 18X14RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Cosmetic Pins - Series 550 - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units English
View Details
Split Pins - 2452672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-215-14ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2150 inch (5.46 mm)
View Details
2 suppliers
Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details