FHA-207-20 is a flush-head self-clinching pin designed for installation in aluminum sheets with a hardness of HRB 50 or less and HB 82 or less, compatible with sheet thicknesses of at least .040 inch. The pin has a nominal diameter of .207 inch and a length of 1.50 inches, with a minimum hole size of .236 inch and a minimum distance from the hole centerline to the sheet edge of .31 inch. It is available in aluminum, steel, or stainless steel materials and installs permanently via standard pressing. The pin features a flush head and is intended for applications requiring precise alignment or joining where minimal head protrusion is needed.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-207-20 | FHA-207-20 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |