14X612CBZ -- CARRIAGE BOLT - NON METRIC
Peco Fasteners, Inc.
Carriage Bolt - Non Metric
14X612CBZ
Description
ROUND HEAD, SQUARE NECK TYPE
6-1/2 INCH
6.5 LENGTH - DECIMAL
6-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ROUND HEAD, SQUARE NECK TYPE
6-1/2 INCH
6.5 LENGTH - DECIMAL
6-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ROUND HEAD, SQUARE NECK TYPE
6-1/2 INCH
6.5 LENGTH - DECIMAL
6-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ROUND HEAD, SQUARE NECK TYPE
- 6-1/2 INCH
- 6.5 LENGTH - DECIMAL
- 6-1/2 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECE PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
14X612CBZ |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Flange Bolt
Material
Steel
Finish
Plain
View Details