Peco Fasteners, Inc. Eye Bolt - Non Metric 14X4EBJ

Description
TURNED TYPE ZINC PLATED FINISH 4 INCH 2-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 75 POUND CAPACITY 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE INCLUDES HEX NUT STANDARD PACKAGE 50 PER JAR, 6 PER CASE
Datasheet
Description
TURNED TYPE ZINC PLATED FINISH 4 INCH 2-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 75 POUND CAPACITY 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE INCLUDES HEX NUT STANDARD PACKAGE 50 PER JAR, 6 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - 14X4EBJ - Peco Fasteners, Inc.
Atlanta, GA, USA
Eye Bolt - Non Metric
14X4EBJ
Eye Bolt - Non Metric 14X4EBJ
TURNED TYPE ZINC PLATED FINISH 4 INCH 2-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 75 POUND CAPACITY 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE INCLUDES HEX NUT STANDARD PACKAGE 50 PER JAR, 6 PER CASE
  • TURNED TYPE
  • ZINC PLATED FINISH
  • 4 INCH
  • 2-3/4 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 75 POUND CAPACITY
  • 9/16 INCH EYE INNER DIAMETER
  • CIRCULAR CROSS SECTION SHAPE
  • INCLUDES HEX NUT
  • STANDARD PACKAGE 50 PER JAR, 6 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Eyebolts
Product Number 14X4EBJ
Product Name Eye Bolt - Non Metric
Special Eyebolt Type Forged
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Collared Eyebolts c/w Reevable Egg Link WLL ton 0.15 - 421524101 - Certex UK
Specs
Rating Non-load Rated
Material Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load 0.1653 tons (0.1500 metric tons)
View Details
Eye Bolts - 1244833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Carbon Steel
Maximum Load 0.1500 tons (0.1361 metric tons)
View Details
Shoulder Eye Bolts - 18501 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details