14X2RHSSBZ -- STOVE BOLT - NON METRIC
Peco Fasteners, Inc.
Stove Bolt - Non Metric
14X2RHSSBZ
Description
SLOTTED TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
HEX NUT TYPE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Description
SLOTTED TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
HEX NUT TYPE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
HEX NUT TYPE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL SIZE
- .25 NOMINAL SIZE - DECIMAL
- 1/4 NOMINAL SIZE - FRACTIONAL
- ROUND HEAD STYLE
- HEX NUT TYPE
- PACKAGING QUANTITY 100 PER PACK
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
14X2RHSSBZ |
|
Product Name
|
Stove Bolt - Non Metric |
|
Bolt Type
|
Stove Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
CAM SCREW
Material
Steel
Finish
Black Oxide
View Details