14X2EBJ -- EYE BOLT - NON METRIC
Peco Fasteners, Inc.
Eye Bolt - Non Metric
14X2EBJ
Description
PLAIN TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
CROSS SECTION CIRCULAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PLAIN TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
CROSS SECTION CIRCULAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
PLAIN TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
CROSS SECTION CIRCULAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PLAIN TYPE
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES
- CROSS SECTION CIRCULAR
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
14X2EBJ |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Forged
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Carbon steel
Finish
Galvanized
View Details
Features
Swivel
Thread Size
M12 x 1.75
Maximum Load
0.7718 tons (0.7001 metric tons)
View Details
Rating
Load Rated
Maximum Load
0.5512 tons (0.5000 metric tons)
Units
Metric
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details