14X212HBSS -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
14X212HBSS
Description
18-8 STAINLESS STEEL MATERIAL
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
18-8 STAINLESS STEEL MATERIAL
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
18-8 STAINLESS STEEL MATERIAL
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 18-8 STAINLESS STEEL MATERIAL
- 2-1/2 INCH
- 2.5 LENGTH - DECIMAL
- 2-1/2 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
14X212HBSS |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Carriage Bolt
Material
Steel
Finish
Plain
View Details