14X1FHTWPMSSS -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
14X1FHTWPMSSS
Description
STAINLESS STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
PACKAGING QUANTITY 50
DRIVE SIZE T-27
DRIVE STYLE TORX
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
PACKAGING QUANTITY 50
DRIVE SIZE T-27
DRIVE STYLE TORX
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
STAINLESS STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
PACKAGING QUANTITY 50
DRIVE SIZE T-27
DRIVE STYLE TORX
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- PACKAGING QUANTITY 50
- DRIVE SIZE T-27
- DRIVE STYLE TORX
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
14X1FHTWPMSSS |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Torx
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Keystone Electronics Corp.
Standard Drives
Slotted
Material
Steel
Finish
Zinc Chromate
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Metric
M4
View Details