Peco Fasteners, Inc. Eye Bolt - Non Metric 14X1EB

Description
TURNED EYE TYPE ZINC CHROMATE FINISH 1 INCH 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 75 POUND CAPACITY 9/16 INCH EYE INNER DIAMETER SHANK LENGTH 7/8 INCH WITH ZINC PLATED HEX NUT
Datasheet
Description
TURNED EYE TYPE ZINC CHROMATE FINISH 1 INCH 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 75 POUND CAPACITY 9/16 INCH EYE INNER DIAMETER SHANK LENGTH 7/8 INCH WITH ZINC PLATED HEX NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - 14X1EB - Peco Fasteners, Inc.
Atlanta, GA, USA
Eye Bolt - Non Metric
14X1EB
Eye Bolt - Non Metric 14X1EB
TURNED EYE TYPE ZINC CHROMATE FINISH 1 INCH 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 75 POUND CAPACITY 9/16 INCH EYE INNER DIAMETER SHANK LENGTH 7/8 INCH WITH ZINC PLATED HEX NUT
  • TURNED EYE TYPE
  • ZINC CHROMATE FINISH
  • 1 INCH
  • 2 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 75 POUND CAPACITY
  • 9/16 INCH EYE INNER DIAMETER
  • SHANK LENGTH 7/8 INCH
  • WITH ZINC PLATED HEX NUT
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Eyebolts
Product Number 14X1EB
Product Name Eye Bolt - Non Metric
Special Eyebolt Type Forged
Unlock Full Specs
to access all available technical data

Similar Products

Collared Eyebolts c/w Reevable Egg Link WLL ton 2.50 - 421524106 - Certex UK
Specs
Rating Non-load Rated
Material Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load 2.76 tons (2.5 metric tons)
View Details
Eye Bolts - 673686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details
Shoulder Eye Bolts - 18512 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details