Peco Fasteners, Inc. Self-Tapping Screw - Non Metric 14X114HWHSTFZ

Description
F 1-1/4 INCH LENGTH HEX WASHER HEAD HEX DRIVE LENGTH - DECIMAL 1.25 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/4 NOMINAL DIAMETER - DECIMAL .25 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 1/4 PACKAGING QUANTITY 100 PIECES
Datasheet
Description
F 1-1/4 INCH LENGTH HEX WASHER HEAD HEX DRIVE LENGTH - DECIMAL 1.25 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/4 NOMINAL DIAMETER - DECIMAL .25 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 1/4 PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - Non Metric - 14X114HWHSTFZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Self-Tapping Screw - Non Metric
14X114HWHSTFZ
Self-Tapping Screw - Non Metric 14X114HWHSTFZ
F 1-1/4 INCH LENGTH HEX WASHER HEAD HEX DRIVE LENGTH - DECIMAL 1.25 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/4 NOMINAL DIAMETER - DECIMAL .25 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 1/4 PACKAGING QUANTITY 100 PIECES
  • F
  • 1-1/4 INCH LENGTH
  • HEX WASHER HEAD
  • HEX DRIVE
  • LENGTH - DECIMAL 1.25
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 1-1/4
  • NOMINAL DIAMETER - DECIMAL .25
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • NOMINAL DIAMETER - FRACTIONAL 1/4
  • PACKAGING QUANTITY 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number 14X114HWHSTFZ
Product Name Self-Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Unlock Full Specs
to access all available technical data

Similar Products

M2.5 Pan Head screw, 12.0 L - 29304 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.4724 inch (12 mm)
View Details
2 suppliers
#8-32 Knurl head thumb screw.,0.71875
Specs
Screw Type Thumb Screw
Head Type Other; Diamond Knurl
Material Brass
View Details
Machine Screws - 1583506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Slotted; Slot
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7855 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details