12X512HBG2Z -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
12X512HBG2Z
Description
5-1/2 INCH
5.5 LENGTH - DECIMAL
5-1/2 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
13 TPI
USS APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
5-1/2 INCH
5.5 LENGTH - DECIMAL
5-1/2 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
13 TPI
USS APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
5-1/2 INCH
5.5 LENGTH - DECIMAL
5-1/2 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
13 TPI
USS APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 5-1/2 INCH
- 5.5 LENGTH - DECIMAL
- 5-1/2 LENGTH - FRACTIONAL
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- USS APPLICABLE STANDARD
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
12X512HBG2Z |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Stainless Steel
Finish
Black Oxide
Metric
M6; M8; M10; M12; M16; M20; M24
View Details
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
7.09 inch (180 mm)
View Details