Peco Fasteners, Inc. Self-Tapping Screw - Non Metric 12X34PHCTSZJ

Description
3/4 INCH LENGTH ZINC PLATED PAN HEAD SLOTTED/PHILLIPS DRIVE LENGTH - DECIMAL .75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 3/4 NOMINAL DIAMETER - DECIMAL .216 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES
Datasheet
Description
3/4 INCH LENGTH ZINC PLATED PAN HEAD SLOTTED/PHILLIPS DRIVE LENGTH - DECIMAL .75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 3/4 NOMINAL DIAMETER - DECIMAL .216 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - Non Metric - 12X34PHCTSZJ - Peco Fasteners, Inc.
Atlanta, GA, USA
Self-Tapping Screw - Non Metric
12X34PHCTSZJ
Self-Tapping Screw - Non Metric 12X34PHCTSZJ
3/4 INCH LENGTH ZINC PLATED PAN HEAD SLOTTED/PHILLIPS DRIVE LENGTH - DECIMAL .75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 3/4 NOMINAL DIAMETER - DECIMAL .216 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES
  • 3/4 INCH LENGTH
  • ZINC PLATED
  • PAN HEAD
  • SLOTTED/PHILLIPS DRIVE
  • LENGTH - DECIMAL .75
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 3/4
  • NOMINAL DIAMETER - DECIMAL .216
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • PACKAGING QUANTITY 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number 12X34PHCTSZJ
Product Name Self-Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Shoulder Screw 6-32 Thread - 2448 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
#6-32 Fillister Head Machine Screw, 0.75
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7865 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.7500 inch (19.05 mm)
View Details