12X2HLBHDG -- LAG SCREW - NON METRIC
Peco Fasteners, Inc.
Lag Screw - Non Metric
12X2HLBHDG
Description
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
HEX DRIVE STYLE
PACKAGING QUANTITY 25 PIECES
FINISH/COATING HOT DIP GALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
HEX DRIVE STYLE
PACKAGING QUANTITY 25 PIECES
FINISH/COATING HOT DIP GALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
HEX DRIVE STYLE
PACKAGING QUANTITY 25 PIECES
FINISH/COATING HOT DIP GALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- 1/2 INCH NOMINAL DIAMETER
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- HEX DRIVE STYLE
- PACKAGING QUANTITY 25 PIECES
- FINISH/COATING HOT DIP GALVANIZED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
12X2HLBHDG |
|
Product Name
|
Lag Screw - Non Metric |
|
Screw Type
|
Lag Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives
Hex
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details