12X114PBP -- PLOW BOLT - NON METRIC
Peco Fasteners, Inc.
Plow Bolt - Non Metric
12X114PBP
Description
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
1/2:INCH NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50
FINISH/COATING PLAIN FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
1/2:INCH NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50
FINISH/COATING PLAIN FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
1/2:INCH NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50
FINISH/COATING PLAIN FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 1-1/4 INCH
- 1.25 LENGTH - DECIMAL
- 1-1/4 LENGTH - FRACTIONAL
- 1/2 INCH NOMINAL DIAMETER
- 1/2:INCH NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50
- FINISH/COATING PLAIN FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
12X114PBP |
|
Product Name
|
Plow Bolt - Non Metric |
|
Bolt Type
|
Plow Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Material
Steel
Finish
Black Oxide
Metric
M6; M8; M10; M12; M16; M20
View Details