Peco Fasteners, Inc. Threaded Rod - Non Metric 118X6TRZ

Description
STRAIGHT TYPE CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1-1/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 7 TPI 1-1/8 NOMINAL DIAMETER - FRACTIONAL 1.125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1-1/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 7 TPI 1-1/8 NOMINAL DIAMETER - FRACTIONAL 1.125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 118X6TRZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Non Metric
118X6TRZ
Threaded Rod - Non Metric 118X6TRZ
STRAIGHT TYPE CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1-1/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 7 TPI 1-1/8 NOMINAL DIAMETER - FRACTIONAL 1.125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • CARBON STEEL MATERIAL
  • 6 FT OVERALL LENGTH
  • 72 OVERALL LENGTH IN INCH
  • 1-1/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 7 TPI
  • 1-1/8 NOMINAL DIAMETER - FRACTIONAL
  • 1.125 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 1 PIECE PER BUNDLE
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 118X6TRZ
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB20018088 - BUMAX®
Specs
Length 7.09 inch (180 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 1"
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 1757004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.38 inch (35 mm)
Material Stainless Steel
Design Units Metric
View Details