116X14RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
116X14RPZ
Description
SLOTTED TYPE
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
1/16 INCH NOMINAL DIAMETER
1/16 NOMINAL DIAMETER - FRACTIONAL
.0625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
1/16 INCH NOMINAL DIAMETER
1/16 NOMINAL DIAMETER - FRACTIONAL
.0625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
1/16 INCH NOMINAL DIAMETER
1/16 NOMINAL DIAMETER - FRACTIONAL
.0625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 1/4 INCH
- .25 LENGTH - DECIMAL
- 1/4 LENGTH - FRACTIONAL
- 1/16 INCH NOMINAL DIAMETER
- 1/16 NOMINAL DIAMETER - FRACTIONAL
- .0625 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
116X14RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Nominal Diameter
0.0400 inch (1.02 mm)
Length
0.2500 inch (6.35 mm)
Material
Brass; Brass
View Details
National Bolt & Nut Corporation
Pin Type
StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units
English; Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pin Type
Roll
Nominal Diameter
0.1181 inch (3 mm)
Length
0.7874 inch (20 mm)
View Details