Peco Fasteners, Inc. Spring Pin - Non Metric 116X12RPZ

Description
SLOTTED TYPE 1/2 INCH .5 LENGTH - DECIMAL 1/2 LENGTH - FRACTIONAL 1/16 INCH NOMINAL DIAMETER 1/16 NOMINAL DIAMETER - FRACTIONAL .0625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 1/2 INCH .5 LENGTH - DECIMAL 1/2 LENGTH - FRACTIONAL 1/16 INCH NOMINAL DIAMETER 1/16 NOMINAL DIAMETER - FRACTIONAL .0625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 116X12RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
116X12RPZ
Spring Pin - Non Metric 116X12RPZ
SLOTTED TYPE 1/2 INCH .5 LENGTH - DECIMAL 1/2 LENGTH - FRACTIONAL 1/16 INCH NOMINAL DIAMETER 1/16 NOMINAL DIAMETER - FRACTIONAL .0625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 1/2 INCH
  • .5 LENGTH - DECIMAL
  • 1/2 LENGTH - FRACTIONAL
  • 1/16 INCH NOMINAL DIAMETER
  • 1/16 NOMINAL DIAMETER - FRACTIONAL
  • .0625 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 100 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 116X12RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Expander System-Through Bolt Design - Through Bolt Design - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 0.9843 to 6.3 inch (25 to 160 mm)
Length 19.69 inch (500 mm)
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.38 inch (34.92 mm)
Material HardenedSteel
View Details