Peco Fasteners, Inc. Threaded Rod - Non Metric 112X6TRB7

Description
STRAIGHT TYPE 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1-1/2 INCH NOMINAL DIAMETER 1-1/2 NOMINAL DIAMETER - FRACTIONAL 1.5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1-1/2 INCH NOMINAL DIAMETER 1-1/2 NOMINAL DIAMETER - FRACTIONAL 1.5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 112X6TRB7 - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Non Metric
112X6TRB7
Threaded Rod - Non Metric 112X6TRB7
STRAIGHT TYPE 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1-1/2 INCH NOMINAL DIAMETER 1-1/2 NOMINAL DIAMETER - FRACTIONAL 1.5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • 6 FT OVERALL LENGTH
  • 72 OVERALL LENGTH IN INCH
  • 1-1/2 INCH NOMINAL DIAMETER
  • 1-1/2 NOMINAL DIAMETER - FRACTIONAL
  • 1.5 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 1 PIECE PER BUNDLE
  • MATERIAL GRADE B7
  • FINISH/COATING PLAIN FINISH
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 112X6TRB7
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB16028088 - BUMAX®
Specs
Length 11.02 inch (280 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 4687134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Brass
Finish Plain
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
5/8-11 Mild Steel Threaded rod, Priced Per 3-ft Length - A 9C60-6211 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
Design Units English
Inch 5/8"
View Details