10X112FHSWSB -- WOOD SCREW - NON METRIC
Peco Fasteners, Inc.
Wood Screw - Non Metric
10X112FHSWSB
Description
FLAT SLOTTED TYPE
BRASS MATERIAL
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SLOTTED TYPE
BRASS MATERIAL
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FLAT SLOTTED TYPE
BRASS MATERIAL
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SLOTTED TYPE
- BRASS MATERIAL
- 1-1/2 INCH
- 1.5 LENGTH - DECIMAL
- 1-1/2 LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- .19 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
10X112FHSWSB |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details