10LWSS -- SPRING LOCK WASHER - NON METRIC
Peco Fasteners, Inc.
Spring Lock Washer - Non Metric
10LWSS
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
#10 FASTENER SIZE
PACKAGING QUANTITY 100
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
#10 FASTENER SIZE
PACKAGING QUANTITY 100
Datasheet
Suppliers
Spring Lock Washer - Non Metric
10LWSS
SPLIT TYPE
STAINLESS STEEL MATERIAL
#10 FASTENER SIZE
PACKAGING QUANTITY 100
- SPLIT TYPE
- STAINLESS STEEL MATERIAL
- #10 FASTENER SIZE
- PACKAGING QUANTITY 100
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
10LWSS |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish
BlackOxide
Number Size
5/16"
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Washer Type
Crinkle
Material
Copper; Copper
Finish
Plain
View Details